NIC Components Corp. Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R333K50TRPF

Description
CAP, 0.033UF, 50V, MLCC, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.033UF, 50V, MLCC, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4554
Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4554
CAP, 0.033UF, 50V, MLCC, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.033UF, 50V, MLCC, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4555
Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4555
CAP, 0.033UF, 50V, MLCC, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.033UF, 50V, MLCC, 0805; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.033Uf 50Vdc X7R 10% Smd 0805 Rohs Compliant Nic Components - 79AH5379 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.033Uf 50Vdc X7R 10% Smd 0805 Rohs Compliant Nic Components
79AH5379
Cap 0.033Uf 50Vdc X7R 10% Smd 0805 Rohs Compliant Nic Components 79AH5379
CAP 0.033UF 50VDC X7R 10% SMD 0805 ROHS COMPLIANT: YES

CAP 0.033UF 50VDC X7R 10% SMD 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4554 79AH5379
Product Name Cap, 0.033Uf, 50V, Mlcc, 0805; Capacitance Nic Components Cap 0.033Uf 50Vdc X7R 10% Smd 0805 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details