NIC Components Corp. Ceramic Capacitors - NMC0805X7R222J100TRPF NMC0805X7R222J100TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082510-NMC0805X7R22 2J100TRPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): CL10B222JB8NNNC; CL05B222JB5NNNC; CC0402JRX7R9BB222; C0402C222J5RACTU; C0603C222J5RACTU; GRM155R71H222JA01J; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082510-NMC0805X7R22 2J100TRPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): CL10B222JB8NNNC; CL05B222JB5NNNC; CC0402JRX7R9BB222; C0402C222J5RACTU; C0603C222J5RACTU; GRM155R71H222JA01J; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0805X7R222J100TRPF - 1082510-NMC0805X7R222J100TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805X7R222J100TRPF
1082510-NMC0805X7R222J100TRPF
Ceramic Capacitors - NMC0805X7R222J100TRPF 1082510-NMC0805X7R222J100TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082510-NMC0805X7R22 2J100TRPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): CL10B222JB8NNNC; CL05B222JB5NNNC; CC0402JRX7R9BB222; C0402C222J5RACTU; C0603C222J5RACTU; GRM155R71H222JA01J; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082510-NMC0805X7R222J100TRPF
Packaging: Tape & Reel
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 2.2 nF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): CL10B222JB8NNNC; CL05B222JB5NNNC; CC0402JRX7R9BB222; C0402C222J5RACTU; C0603C222J5RACTU; GRM155R71H222JA01J;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082510-NMC0805X7R222J100TRPF
Product Name Ceramic Capacitors - NMC0805X7R222J100TRPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers