NIC Components Corp. Ceramic Capacitors NMC0805X7R104K100TRPLPF

Description
CAP CER 0.1UF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805X7R104K100TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R104K100TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R104K100TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Buy Now Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components - 18AH4522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components
18AH4522
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components 18AH4522
CAP, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components - 18AH4523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components
18AH4523
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components 18AH4523
CAP, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0805X7R104K100TRPLPFDKR-ND 4988-NMC0805X7R104K100TRPLPFCT-ND 18AH4522
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers