NIC Components Corp. Ceramic Capacitors - NMC0805X7R103M50TRPF NMC0805X7R103M50TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974487-NMC0805X7R103 M50TRPF Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974487-NMC0805X7R103 M50TRPF Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0805X7R103M50TRPF - 974487-NMC0805X7R103M50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805X7R103M50TRPF
974487-NMC0805X7R103M50TRPF
Ceramic Capacitors - NMC0805X7R103M50TRPF 974487-NMC0805X7R103M50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974487-NMC0805X7R103 M50TRPF Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974487-NMC0805X7R103M50TRPF
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-NMC0805X7R103M50TRPF
SMD 0.01uF 50V Capacitor 60-NMC0805X7R103M50TRPF
Cap Ceramic 0.01uF 50V X7R 20% Pad SMD 0805 125°C T/R Product overview: NMC0805X7R103M50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0805X7R103M50T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 20% Pad SMD 0805 125°C T/R Product overview: NMC0805X7R103M50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0805X7R103M50TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 974487-NMC0805X7R103M50TRPF 60-NMC0805X7R103M50TRPF
Product Name Ceramic Capacitors - NMC0805X7R103M50TRPF SMD 0.01uF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details