NIC Components Corp. Ceramic Capacitors NMC0805X7R103K50TRPF

Description
CAP SMT08050.01UF50VDC
Request a Quote Datasheet
Description
CAP SMT08050.01UF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805X7R103K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08050.01UF50VDC

CAP SMT08050.01UF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R103K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08050.01UF50VDC

CAP SMT08050.01UF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R103K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08050.01UF50VDC

CAP SMT08050.01UF50VDC

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4519 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4519
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4519
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4518
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4518
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0805X7R103K50TRPFDKR-ND 4988-NMC0805X7R103K50TRPFTR-ND 18AH4519
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details