NIC Components Corp. Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R103J50TRPF

Description
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4514
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4514
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.01Uf 50Vdc X7R 5% Smd 0805 Rohs Compliant Nic Components - 35AH4078 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.01Uf 50Vdc X7R 5% Smd 0805 Rohs Compliant Nic Components
35AH4078
Cap 0.01Uf 50Vdc X7R 5% Smd 0805 Rohs Compliant Nic Components 35AH4078
CAP 0.01UF 50VDC X7R 5% SMD 0805 ROHS COMPLIANT: YES

CAP 0.01UF 50VDC X7R 5% SMD 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4515
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4515
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4514 35AH4078
Product Name Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Nic Components Cap 0.01Uf 50Vdc X7R 5% Smd 0805 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details