NIC Components Corp. Ceramic Capacitors NMC0805X5R226M25TRPLPF

Description
CAP SMT080522F25VDC
Request a Quote Datasheet
Description
CAP SMT080522F25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805X5R226M25TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT080522F25VDC

CAP SMT080522F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X5R226M25TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT080522F25VDC

CAP SMT080522F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X5R226M25TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT080522F25VDC

CAP SMT080522F25VDC

Buy Now Datasheet
Ceramic Capacitors - NMC0805X5R226M25TRPLPF - 1157031-NMC0805X5R226M25TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805X5R226M25TRPLPF
1157031-NMC0805X5R226M25TRPLPF
Ceramic Capacitors - NMC0805X5R226M25TRPLPF 1157031-NMC0805X5R226M25TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157031-NMC0805X5R22 6M25TRPLPF Capacitance: 22 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157031-NMC0805X5R226M25TRPLPF
Capacitance: 22 µF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components - 18AH4499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components
18AH4499
Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components 18AH4499
CAP, 22UF, 25V, MLCC, 0805; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 0805; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components - 18AH4498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components
18AH4498
Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components 18AH4498
CAP, 22UF, 25V, MLCC, 0805; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 0805; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0805X5R226M25TRPLPFTR-ND 4988-NMC0805X5R226M25TRPLPFDKR-ND 1157031-NMC0805X5R226M25TRPLPF 18AH4499
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - NMC0805X5R226M25TRPLPF Cap, 22Uf, 25V, Mlcc, 0805; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers