NIC Components Corp. Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components NMC0805X5R226M10TRPLP2KF

Description
CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components - 18AH4496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components
18AH4496
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components 18AH4496
CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components - 18AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components
18AH4497
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components 18AH4497
CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4496
Product Name Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details