NIC Components Corp. Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components NMC0805X5R106K6.3TRPLP3KF

Description
CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Description
CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 10µF, 6.3V MLCC capacitor, part number 18AH4493, features a Class II dielectric with temperature stability and excellent frequency characteristics. It has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +85°C. The capacitor is rated for a maximum voltage of 6.3V DC and has a minimum insulation resistance of 10,000 Megohms. It is designed with nickel barrier terminations, providing enhanced mechanical strength. The component is available in an 0805 case size, making it suitable for various applications in compact electronic designs. Reflow soldering is permitted for this part, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 10µF, 6.3V MLCC capacitor, part number 18AH4493, features a Class II dielectric with temperature stability and excellent frequency characteristics. It has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +85°C. The capacitor is rated for a maximum voltage of 6.3V DC and has a minimum insulation resistance of 10,000 Megohms. It is designed with nickel barrier terminations, providing enhanced mechanical strength. The component is available in an 0805 case size, making it suitable for various applications in compact electronic designs. Reflow soldering is permitted for this part, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components - 18AH4493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components
18AH4493
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components 18AH4493
CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components - 18AH4492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components
18AH4492
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components 18AH4492
CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4493
Product Name Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details