CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4491 |
| Product Name | Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 10 microF |