NIC Components Corp. Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805NPO330J50TRPF

Description
CAP, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4476
Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4476
CAP, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4477
Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4477
CAP, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4476
Product Name Cap, 33Pf, 50V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details