NIC Components Corp. Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805NPO270J50TRPF

Description
CAP, 27PF, 50V, MLCC, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 27PF, 50V, MLCC, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4474
Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4474
CAP, 27PF, 50V, MLCC, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4475
Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4475
CAP, 27PF, 50V, MLCC, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4474
Product Name Cap, 27Pf, 50V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers