NIC Components Corp. Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805NPO152J50TRPF

Description
CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4466
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4466
CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.0015Uf 50Vdc C0G 5% Smd 0805 Rohs Compliant Nic Components - 35AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.0015Uf 50Vdc C0G 5% Smd 0805 Rohs Compliant Nic Components
35AH4065
Cap 0.0015Uf 50Vdc C0G 5% Smd 0805 Rohs Compliant Nic Components 35AH4065
CAP 0.0015UF 50VDC C0G 5% SMD 0805 ROHS COMPLIANT: YES

CAP 0.0015UF 50VDC C0G 5% SMD 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4467
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4467
CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4466 35AH4065
Product Name Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Nic Components Cap 0.0015Uf 50Vdc C0G 5% Smd 0805 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details