NIC Components Corp. Ceramic Capacitors - NMC0805NPO100J100TRPF NMC0805NPO100J100TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082508-NMC0805NPO10 0J100TRPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): C0805C100J5GACTU; C0805C100J1GACTU; 08055A100JAT2A; 08051A100JAT2A; CC0805JRNPO9BN100; CL21C100JBANNNC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082508-NMC0805NPO10 0J100TRPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): C0805C100J5GACTU; C0805C100J1GACTU; 08055A100JAT2A; 08051A100JAT2A; CC0805JRNPO9BN100; CL21C100JBANNNC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0805NPO100J100TRPF - 1082508-NMC0805NPO100J100TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805NPO100J100TRPF
1082508-NMC0805NPO100J100TRPF
Ceramic Capacitors - NMC0805NPO100J100TRPF 1082508-NMC0805NPO100J100TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082508-NMC0805NPO10 0J100TRPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): C0805C100J5GACTU; C0805C100J1GACTU; 08055A100JAT2A; 08051A100JAT2A; CC0805JRNPO9BN100; CL21C100JBANNNC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082508-NMC0805NPO100J100TRPF
Packaging: Tape & Reel
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 10 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): C0805C100J5GACTU; C0805C100J1GACTU; 08055A100JAT2A; 08051A100JAT2A; CC0805JRNPO9BN100; CL21C100JBANNNC;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082508-NMC0805NPO100J100TRPF
Product Name Ceramic Capacitors - NMC0805NPO100J100TRPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details