NIC Components Corp. Ceramic Capacitors - NMC0603Y5V104Z25TRPF NMC0603Y5V104Z25TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082507-NMC0603Y5V10 4Z25TRPF Voltage Rating: 25 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): MC0603F104Z250CT; C0603C104Z3VACTU; CL10F104ZB8NNNC; CC0603ZRY5V9BB104; CC0603ZRY5V8BB104; CL10F104ZA8NNNC; CL10F104ZO8NNNC; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8532240020, 8532240020 Dielectric: Y5V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082507-NMC0603Y5V10 4Z25TRPF Voltage Rating: 25 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): MC0603F104Z250CT; C0603C104Z3VACTU; CL10F104ZB8NNNC; CC0603ZRY5V9BB104; CC0603ZRY5V8BB104; CL10F104ZA8NNNC; CL10F104ZO8NNNC; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8532240020, 8532240020 Dielectric: Y5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0603Y5V104Z25TRPF - 1082507-NMC0603Y5V104Z25TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603Y5V104Z25TRPF
1082507-NMC0603Y5V104Z25TRPF
Ceramic Capacitors - NMC0603Y5V104Z25TRPF 1082507-NMC0603Y5V104Z25TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082507-NMC0603Y5V10 4Z25TRPF Voltage Rating: 25 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): MC0603F104Z250CT; C0603C104Z3VACTU; CL10F104ZB8NNNC; CC0603ZRY5V9BB104; CC0603ZRY5V8BB104; CL10F104ZA8NNNC; CL10F104ZO8NNNC; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8532240020, 8532240020 Dielectric: Y5V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082507-NMC0603Y5V104Z25TRPF
Voltage Rating: 25 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 80 %
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): MC0603F104Z250CT; C0603C104Z3VACTU; CL10F104ZB8NNNC; CC0603ZRY5V9BB104; CC0603ZRY5V8BB104; CL10F104ZA8NNNC; CL10F104ZO8NNNC;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Schedule B: 8532240020, 8532240020
Dielectric: Y5V

Buy Now
Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components - 18AH4446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components
18AH4446
Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components 18AH4446
CAP, 0.1UF, 25V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components - 18AH4447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components
18AH4447
Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components 18AH4447
CAP, 0.1UF, 25V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1082507-NMC0603Y5V104Z25TRPF 18AH4446
Product Name Ceramic Capacitors - NMC0603Y5V104Z25TRPF Cap, 0.1Uf, 25V, Mlcc, 0603; Capacitance Nic Components
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details