NIC Components Corp. Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R562K50TRPF

Description
CAP, 5600PF, 50V, MLCC, 0603; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 5600PF, 50V, MLCC, 0603; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4441
Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4441
CAP, 5600PF, 50V, MLCC, 0603; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 5600PF, 50V, MLCC, 0603; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4440
Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4440
CAP, 5600PF, 50V, MLCC, 0603; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 5600PF, 50V, MLCC, 0603; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4441
Product Name Cap, 5600Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers