NIC Components Corp. Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R474K16TRPF

Description
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4439
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4439
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4438
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4438
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4439
Product Name Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers