NIC Components Corp. Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R333K50TRPF

Description
CAP, 0.033UF, 50V, MLCC, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.033UF, 50V, MLCC, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4424
Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4424
CAP, 0.033UF, 50V, MLCC, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.033UF, 50V, MLCC, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4425
Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4425
CAP, 0.033UF, 50V, MLCC, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.033UF, 50V, MLCC, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4424
Product Name Cap, 0.033Uf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers