NIC Components Corp. Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R272K50TRPF

Description
CAP, 2700PF, 50V, MLCC, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 2700PF, 50V, MLCC, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4416
Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4416
CAP, 2700PF, 50V, MLCC, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2700PF, 50V, MLCC, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4417
Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4417
CAP, 2700PF, 50V, MLCC, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2700PF, 50V, MLCC, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4416
Product Name Cap, 2700Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers