NIC Components Corp. Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R224K16TRPF

Description
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4410
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4410
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4411
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4411
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4410
Product Name Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers