NIC Components Corp. Ceramic Capacitors NMC0603X7R223K50TRPF

Description
CAP SMT06030.022F50VDC
Request a Quote Datasheet
Description
CAP SMT06030.022F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X7R223K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.022F50VDC

CAP SMT06030.022F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R223K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.022F50VDC

CAP SMT06030.022F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R223K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.022F50VDC

CAP SMT06030.022F50VDC

Buy Now Datasheet
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4409
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4409
CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4408
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4408
CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X7R223K50TRPFCT-ND 4988-NMC0603X7R223K50TRPFDKR-ND 18AH4409
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details