NIC Components Corp. Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R152K50TRPF

Description
CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4399
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4399
CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4398
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4398
CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4399
Product Name Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details