NIC Components Corp. Ceramic Capacitors - NMC0603X7R105K10TRPF NMC0603X7R105K10TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082506-NMC0603X7R10 5K10TRPF Voltage Rating: 10 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): EMK107B7105KA-T; LMK107B7105KA-T; CL10B105KO8NNNC; CL10B105KP8NNNC; LMK107BJ105KA-T; CL10B105KA8NNNC; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082506-NMC0603X7R10 5K10TRPF Voltage Rating: 10 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): EMK107B7105KA-T; LMK107B7105KA-T; CL10B105KO8NNNC; CL10B105KP8NNNC; LMK107BJ105KA-T; CL10B105KA8NNNC; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0603X7R105K10TRPF - 1082506-NMC0603X7R105K10TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603X7R105K10TRPF
1082506-NMC0603X7R105K10TRPF
Ceramic Capacitors - NMC0603X7R105K10TRPF 1082506-NMC0603X7R105K10TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082506-NMC0603X7R10 5K10TRPF Voltage Rating: 10 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): EMK107B7105KA-T; LMK107B7105KA-T; CL10B105KO8NNNC; CL10B105KP8NNNC; LMK107BJ105KA-T; CL10B105KA8NNNC; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082506-NMC0603X7R105K10TRPF
Voltage Rating: 10 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): EMK107B7105KA-T; LMK107B7105KA-T; CL10B105KO8NNNC; CL10B105KP8NNNC; LMK107BJ105KA-T; CL10B105KA8NNNC;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082506-NMC0603X7R105K10TRPF
Product Name Ceramic Capacitors - NMC0603X7R105K10TRPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details