NIC Components Corp. Ceramic Capacitors NMC0603X7R104K50TRPF

Description
CAP CER 0.1UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X7R104K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R104K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R104K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - NMC0603X7R104K50TRPF - 1008786-NMC0603X7R104K50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603X7R104K50TRPF
1008786-NMC0603X7R104K50TRPF
Ceramic Capacitors - NMC0603X7R104K50TRPF 1008786-NMC0603X7R104K50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008786-NMC0603X7R10 4K50TRPF Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): CC0603KRX7R9BB104; CC0603KRX7R7BB104; CL10B104KO8NNNC; CC0603KRX7R8BB104; CL10B104KB8NNNC; UMK107B7104KA-T; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008786-NMC0603X7R104K50TRPF
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): CC0603KRX7R9BB104; CC0603KRX7R7BB104; CL10B104KO8NNNC; CC0603KRX7R8BB104; CL10B104KB8NNNC; UMK107B7104KA-T;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4388
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4388
CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4389
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4389
CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X7R104K50TRPFCT-ND 4988-NMC0603X7R104K50TRPFDKR-ND 1008786-NMC0603X7R104K50TRPF 18AH4388
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - NMC0603X7R104K50TRPF Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details