NIC Components Corp. Ceramic Capacitors NMC0603X7R103K50TRPF

Description
CAP SMT06030.01UF50VDC
Request a Quote Datasheet
Description
CAP SMT06030.01UF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X7R103K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.01UF50VDC

CAP SMT06030.01UF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R103K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.01UF50VDC

CAP SMT06030.01UF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R103K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.01UF50VDC

CAP SMT06030.01UF50VDC

Buy Now Datasheet
Ceramic Capacitors - NMC0603X7R103K50TRPF - 974485-NMC0603X7R103K50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603X7R103K50TRPF
974485-NMC0603X7R103K50TRPF
Ceramic Capacitors - NMC0603X7R103K50TRPF 974485-NMC0603X7R103K50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974485-NMC0603X7R103 K50TRPF Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974485-NMC0603X7R103K50TRPF
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4377
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4377
CAP, 0.01UF, 50V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4376
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4376
CAP, 0.01UF, 50V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X7R103K50TRPFTR-ND 4988-NMC0603X7R103K50TRPFDKR-ND 974485-NMC0603X7R103K50TRPF 18AH4377
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - NMC0603X7R103K50TRPF Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6030 microF 6030 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details