NIC Components Corp. Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components NMC0603X7R103K100TRPF

Description
CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components - 18AH4374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components
18AH4374
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components 18AH4374
CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components - 18AH4375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components
18AH4375
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components 18AH4375
CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.01Uf 100Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components - 35AH4042 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.01Uf 100Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components
35AH4042
Cap 0.01Uf 100Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components 35AH4042
CAP 0.01UF 100VDC X7R 10% SMD 0603 ROHS COMPLIANT: YES

CAP 0.01UF 100VDC X7R 10% SMD 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4374 35AH4042
Product Name Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Nic Components Cap 0.01Uf 100Vdc X7R 10% Smd 0603 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers