NIC Components Corp. Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components NMC0603X5R474K10TRPF

Description
CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4358
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4358
CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4359
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4359
CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.47Uf 10Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components - 79AH5363 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.47Uf 10Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components
79AH5363
Cap 0.47Uf 10Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components 79AH5363
CAP 0.47UF 10VDC X5R 10% SMD 0603 ROHS COMPLIANT: YES

CAP 0.47UF 10VDC X5R 10% SMD 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4358 79AH5363
Product Name Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Nic Components Cap 0.47Uf 10Vdc X5R 10% Smd 0603 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers