NIC Components Corp. Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components NMC0603X5R225K16TRPF

Description
CAP, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4352
Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4352
CAP, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4353
Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4353
CAP, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4352
Product Name Cap, 2.2Uf, 16V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers