NIC Components Corp. Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components NMC0603X5R225K10TRPF

Description
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4351
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4351
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4350
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4350
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components - 35AH4037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components
35AH4037
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components 35AH4037
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4351 35AH4037
Product Name Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Nic Components Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
Capacitance Range 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers