NIC Components Corp. Ceramic Capacitors NMC0603X5R106M25TRPF

Description
CAP SMT060310F25VDC
Request a Quote Datasheet
Description
CAP SMT060310F25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X5R106M25TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060310F25VDC

CAP SMT060310F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R106M25TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060310F25VDC

CAP SMT060310F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R106M25TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060310F25VDC

CAP SMT060310F25VDC

Buy Now Datasheet
Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components - 18AH4344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components
18AH4344
Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components 18AH4344
CAP, 10UF, 25V, MLCC, 0603; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 0603; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components - 18AH4345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components
18AH4345
Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components 18AH4345
CAP, 10UF, 25V, MLCC, 0603; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 0603; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X5R106M25TRPFTR-ND 4988-NMC0603X5R106M25TRPFDKR-ND 18AH4344
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details