NIC Components Corp. Ceramic Capacitors NMC0603X5R105K10TRPF

Description
CAP SMT06031F10VDC
Request a Quote Datasheet
Description
CAP SMT06031F10VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X5R105K10TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F10VDC

CAP SMT06031F10VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R105K10TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F10VDC

CAP SMT06031F10VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R105K10TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F10VDC

CAP SMT06031F10VDC

Buy Now Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4332
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4332
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4333
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4333
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X5R105K10TRPFCT-ND 4988-NMC0603X5R105K10TRPFDKR-ND 18AH4332
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details