NIC Components Corp. Ceramic Capacitors - NMC0603NPO821J50TRPF NMC0603NPO821J50TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111040-NMC0603NPO82 1J50TRPF Packaging: Tape & Reel Length: 1.6 mm Capacitance: 820 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111040-NMC0603NPO82 1J50TRPF Packaging: Tape & Reel Length: 1.6 mm Capacitance: 820 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0603NPO821J50TRPF - 1111040-NMC0603NPO821J50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603NPO821J50TRPF
1111040-NMC0603NPO821J50TRPF
Ceramic Capacitors - NMC0603NPO821J50TRPF 1111040-NMC0603NPO821J50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111040-NMC0603NPO82 1J50TRPF Packaging: Tape & Reel Length: 1.6 mm Capacitance: 820 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111040-NMC0603NPO821J50TRPF
Packaging: Tape & Reel
Length: 1.6 mm
Capacitance: 820 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4331
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4331
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4330
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4330
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1111040-NMC0603NPO821J50TRPF 18AH4331
Product Name Ceramic Capacitors - NMC0603NPO821J50TRPF Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Nic Components
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers