NIC Components Corp. Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603NPO681J50TRPF

Description
CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4328
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4328
CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4329
Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4329
CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 680PF, 50V, MLCC, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4328
Product Name Cap, 680Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers