NIC Components Corp. SMD 4.7pF 50V 0.1pF Capacitor NMC0603NPO4R7B50TRPF

Description
Cap Ceramic 4.7pF 50V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO4R7B50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO4R7B50T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7pF 50V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO4R7B50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO4R7B50T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7pF 50V 0.1pF Capacitor
60-NMC0603NPO4R7B50TRPF
SMD 4.7pF 50V 0.1pF Capacitor 60-NMC0603NPO4R7B50TRPF
Cap Ceramic 4.7pF 50V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO4R7B50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO4R7B50T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7pF 50V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: NMC0603NPO4R7B50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603NPO4R7B50TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - NMC0603NPO4R7B50TRPF - 1111274-NMC0603NPO4R7B50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603NPO4R7B50TRPF
1111274-NMC0603NPO4R7B50TRPF
Ceramic Capacitors - NMC0603NPO4R7B50TRPF 1111274-NMC0603NPO4R7B50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111274-NMC0603NPO4R 7B50TRPF Packaging: Tape & Reel Length: 1.6 mm Capacitance: 4.7 pF Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111274-NMC0603NPO4R7B50TRPF
Packaging: Tape & Reel
Length: 1.6 mm
Capacitance: 4.7 pF
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-NMC0603NPO4R7B50TRPF 1111274-NMC0603NPO4R7B50TRPF
Product Name SMD 4.7pF 50V 0.1pF Capacitor Ceramic Capacitors - NMC0603NPO4R7B50TRPF
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details