NIC Components Corp. Ceramic Capacitors NMC0603NPO470J50TRPF

Description
CAP SMT060347PF50VDC
Request a Quote Datasheet
Description
CAP SMT060347PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO470J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060347PF50VDC

CAP SMT060347PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO470J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060347PF50VDC

CAP SMT060347PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO470J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060347PF50VDC

CAP SMT060347PF50VDC

Buy Now Datasheet
Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4318
Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4318
CAP, 47PF, 50V, MLCC, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4319
Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4319
CAP, 47PF, 50V, MLCC, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO470J50TRPFTR-ND 4988-NMC0603NPO470J50TRPFDKR-ND 18AH4318
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details