NIC Components Corp. Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603NPO3R3C50TRPF

Description
CAP, 3.3PF, 50V, MLCC, 0603; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 3.3PF, 50V, MLCC, 0603; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4306
Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4306
CAP, 3.3PF, 50V, MLCC, 0603; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 3.3PF, 50V, MLCC, 0603; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4307
Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4307
CAP, 3.3PF, 50V, MLCC, 0603; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 3.3PF, 50V, MLCC, 0603; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4306
Product Name Cap, 3.3Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers