NIC Components Corp. Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603NPO331J50TRPF

Description
CAP, 330PF, 50V, MLCC, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 330PF, 50V, MLCC, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4314
Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4314
CAP, 330PF, 50V, MLCC, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 330PF, 50V, MLCC, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4315
Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4315
CAP, 330PF, 50V, MLCC, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 330PF, 50V, MLCC, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4314
Product Name Cap, 330Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details