NIC Components Corp. Ceramic Capacitors NMC0603NPO330J50TRPF

Description
CAP SMT060333PF50VDC
Request a Quote Datasheet
Description
CAP SMT060333PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO330J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060333PF50VDC

CAP SMT060333PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO330J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060333PF50VDC

CAP SMT060333PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO330J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060333PF50VDC

CAP SMT060333PF50VDC

Buy Now Datasheet
Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4310
Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4310
CAP, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4311
Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4311
CAP, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO330J50TRPFDKR-ND 4988-NMC0603NPO330J50TRPFTR-ND 18AH4310
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details