NIC Components Corp. Ceramic Capacitors NMC0603NPO221J50TRPF

Description
CAP SMT0603220PF50VDC
Request a Quote Datasheet
Description
CAP SMT0603220PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO221J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0603220PF50VDC

CAP SMT0603220PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO221J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0603220PF50VDC

CAP SMT0603220PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO221J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0603220PF50VDC

CAP SMT0603220PF50VDC

Buy Now Datasheet
Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4299
Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4299
CAP, 220PF, 50V, MLCC, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 220PF, 50V, MLCC, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4298
Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4298
CAP, 220PF, 50V, MLCC, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 220PF, 50V, MLCC, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO221J50TRPFTR-ND 4988-NMC0603NPO221J50TRPFDKR-ND 18AH4299
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details