NIC Components Corp. Ceramic Capacitors NMC0603NPO102J50TRPF

Description
CAP SMT06030.001F50VDC
Request a Quote Datasheet
Description
CAP SMT06030.001F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO102J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.001F50VDC

CAP SMT06030.001F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO102J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.001F50VDC

CAP SMT06030.001F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO102J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.001F50VDC

CAP SMT06030.001F50VDC

Buy Now Datasheet
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4269
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4269
CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4268
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4268
CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO102J50TRPFCT-ND 4988-NMC0603NPO102J50TRPFDKR-ND 18AH4269
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details