NIC Components Corp. Ceramic Capacitors - NMC0603NPO101J50TRP10F NMC0603NPO101J50TRP10F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221965-NMC0603NPO10 1J50TRP10F Packaging: Tape & Reel Length: 1.6 mm Capacitance: 100 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221965-NMC0603NPO10 1J50TRP10F Packaging: Tape & Reel Length: 1.6 mm Capacitance: 100 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0603NPO101J50TRP10F - 1221965-NMC0603NPO101J50TRP10F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603NPO101J50TRP10F
1221965-NMC0603NPO101J50TRP10F
Ceramic Capacitors - NMC0603NPO101J50TRP10F 1221965-NMC0603NPO101J50TRP10F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221965-NMC0603NPO10 1J50TRP10F Packaging: Tape & Reel Length: 1.6 mm Capacitance: 100 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221965-NMC0603NPO101J50TRP10F
Packaging: Tape & Reel
Length: 1.6 mm
Capacitance: 100 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1221965-NMC0603NPO101J50TRP10F
Product Name Ceramic Capacitors - NMC0603NPO101J50TRP10F
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details