NIC Components Corp. Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R271K50TRPF

Description
CAP, 270PF, 50V, MLCC, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet
Description
CAP, 270PF, 50V, MLCC, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4234
Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4234
CAP, 270PF, 50V, MLCC, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 270PF, 50V, MLCC, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4235
Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4235
CAP, 270PF, 50V, MLCC, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 270PF, 50V, MLCC, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4234
Product Name Cap, 270Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers