NIC Components Corp. Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R223K16TRPF

Description
CAP, 0.022UF, 16V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022UF, 16V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4232 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4232
Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4232
CAP, 0.022UF, 16V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.022UF, 16V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4233
Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4233
CAP, 0.022UF, 16V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.022UF, 16V, MLCC, 0402; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4232
Product Name Cap, 0.022Uf, 16V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers