NIC Components Corp. Ceramic Capacitors NMC0402X7R103K50TRPF

Description
CAP SMT04020.01F50VDC
Request a Quote Datasheet
Description
CAP SMT04020.01F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X7R103K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.01F50VDC

CAP SMT04020.01F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R103K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.01F50VDC

CAP SMT04020.01F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R103K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.01F50VDC

CAP SMT04020.01F50VDC

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4217
Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4217
CAP, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4216
Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4216
CAP, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X7R103K50TRPFDKR-ND 4988-NMC0402X7R103K50TRPFTR-ND 18AH4217
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details