NIC Components Corp. Ceramic Capacitors NMC0402X7R103K16TRPF

Description
CAP SMT04020.01F16VDC
Request a Quote Datasheet
Description
CAP SMT04020.01F16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X7R103K16TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.01F16VDC

CAP SMT04020.01F16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R103K16TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.01F16VDC

CAP SMT04020.01F16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R103K16TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.01F16VDC

CAP SMT04020.01F16VDC

Buy Now Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4213
Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4213
CAP, 0.01UF, 16V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.01UF, 16V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4212
Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4212
CAP, 0.01UF, 16V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.01UF, 16V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X7R103K16TRPFDKR-ND 4988-NMC0402X7R103K16TRPFTR-ND 18AH4213
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 16V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500A022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details