NIC Components Corp. Ceramic Capacitors NMC0402X7R102K50TRPF

Description
CAP SMT04020.001F50VDC
Request a Quote Datasheet
Description
CAP SMT04020.001F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X7R102K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.001F50VDC

CAP SMT04020.001F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R102K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.001F50VDC

CAP SMT04020.001F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X7R102K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04020.001F50VDC

CAP SMT04020.001F50VDC

Buy Now Datasheet
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4209 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4209
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4209
CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4208
Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4208
CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X7R102K50TRPFTR-ND 4988-NMC0402X7R102K50TRPFDKR-ND 18AH4209
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers