Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082504-NMC0402X7R10
Packaging: Tape & Reel
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): C0402C102K5RACTU; C0402C102K3RACTU; 04025C102KAT2A; C0402C102K4RACTU; CC0402KRX7R9BB102; 04023C102KAT2A;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1082504-NMC0402X7R102K16TRPF |
| Product Name | Ceramic Capacitors - NMC0402X7R102K16TRPF |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF |