NIC Components Corp. Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components NMC0402X5R473K10TRPF

Description
CAP, 0.047UF, 10V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.047UF, 10V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4196
Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4196
CAP, 0.047UF, 10V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.047UF, 10V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4197
Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4197
CAP, 0.047UF, 10V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.047UF, 10V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4196
Product Name Cap, 0.047Uf, 10V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details