NIC Components Corp. Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components NMC0402X5R105K16TRPF

Description
CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4182
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4182
CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 1Uf 16Vdc X5R 10% Smd 0402 Rohs Compliant Nic Components - 35AH3986 - Newark, An Avnet Company
Chicago, IL, United States
Cap 1Uf 16Vdc X5R 10% Smd 0402 Rohs Compliant Nic Components
35AH3986
Cap 1Uf 16Vdc X5R 10% Smd 0402 Rohs Compliant Nic Components 35AH3986
CAP 1UF 16VDC X5R 10% SMD 0402 ROHS COMPLIANT: YES

CAP 1UF 16VDC X5R 10% SMD 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4183
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4183
CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4182 35AH3986
Product Name Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Nic Components Cap 1Uf 16Vdc X5R 10% Smd 0402 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details