NIC Components Corp. Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components NMC0402X5R104K25TRPF

Description
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components - 18AH4176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components
18AH4176
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components 18AH4176
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components - 18AH4177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components
18AH4177
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components 18AH4177
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4176
Product Name Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details